Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124829-2SB1237
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1237 CAD Model

Description

The 2SB1237 is a silicon PNP epitaxial planar transistor produced by Rohm Semiconductor. It's primarily designed for use in medium power amplifier applications and switching circuits. It provides a balance of current handling capability, voltage breakdown, and switching speed, making it versatile for various electronic designs.

Applications

  • Medium Power Amplifiers: Suitable for amplifying audio signals or other waveforms in medium power ranges.
  • Switching Regulators: Used as a switching element in DC-DC converters.
  • Motor Control: Can be used to control small DC motors.
  • Relay Drivers: Drives relays in various control circuits.
  • General Purpose Switching: Serves as a general-purpose switch in diverse electronic applications.

Features

  • PNP Transistor: A PNP bipolar junction transistor.
  • Epitaxial Planar Construction: Offers improved performance characteristics.
  • Medium Power Dissipation: Designed to handle moderate power levels.
  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Reduces power loss during switching.

Benefits

  • Efficient Switching: Enables efficient switching operation with minimal power loss.
  • Reliable Amplification: Provides stable and reliable amplification.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details

The 2SB1237 generally features a collector-emitter voltage (VCEO) around -60V, a collector current (IC) of approximately -3A, and a power dissipation (PC) of about 10W. It is commonly packaged in a TO-220 type package. Consult the manufacturer's datasheet for the most accurate and comprehensive specifications, including DC current gain, saturation voltage, and thermal resistance. Proper heatsinking is essential for maintaining safe operating temperatures, especially at higher power levels.

You May Also Be Interested in

Molex, LLC
Impel 92 Ohm, 6 Pair Right-Angle Daughtercard, 1.90mm Pitch, Unguided | CONN RCPT IMPEL PCB
Need more? Email Us
ECAD model for 1714001038
Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $9.3939
ECAD model for AD7943BRS
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $104.9254
ECAD model for ADXRS646TBGZ-EP
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Intersil Corporation
Data Acquisition
Need more? Email Us
ECAD model for AD7530KD
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
BCD Semiconductor Manufacturing Limited
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Lowest to $0.1081
ECAD model for AP4306BKTR-E1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention