EN
  • EN
  • DE

2SC4081 T106R/S/Q

Part No 2SC4081 T106R/S/Q
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 156163-2SC4081 T106R/S/Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4081 T106R/S/Q CAD Model

Description

Overview of 2SC4081 T106R/S/Q

The 2SC4081 T106R/S/Q is a versatile NPN Bipolar Junction Transistor (BJT) that offers high performance and reliability for a variety of electronic applications. With its robust design and excellent electrical characteristics, it serves as an essential component in many circuits requiring amplification or switching tasks. This transistor is produced with advanced semiconductor technology, ensuring low output capacitance and superior current handling capabilities.

Features and Benefits

  • High DC Current Gain (hFE): Designed to provide significant gain, making it ideal for amplification purposes.
  • Compact TO-92 package: Offers ease of use and integration in numerous PCB layouts, facilitating miniaturized and space-saving designs.
  • Low Saturation Voltage: Ensures efficient operation with minimal power loss, optimizing energy consumption and prolonging battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for applications in environments with varying temperatures, ensuring stability and performance under diverse conditions.

Applications

  • Audio Amplifiers: Great for increasing audio signal power, providing clear and powerful sound output.
  • Signal Processing: Utilized in various signal amplification tasks due to its high gain and low noise characteristics.
  • Switching Circuits: Effective in rapid switching applications due to its low saturation voltage and high speed operation.
  • Consumer Electronics: Widely used in televisions, radios, and other home appliances.

Additional Information

Recognized for its efficiency and dependability, the 2SC4081 T106R/S/Q is commonly adopted in hobbyist projects as well as professional circuit designs. Its standardized TO-92 package affords easy handling and perfunctory replacement in existing setups. Whether you're working on simple electronic projects or designing complex systems, the 2SC4081 T106R/S/Q guarantees improved performance and exceptional results.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess