EN
  • EN
  • DE

2SCR513P

Part No 2SCR513P
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description Midium Power Transistors (50V / 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815349-2SCR513P
Ultra Librarian 3D Model Ultra Librarian 2SCR513P CAD Model

Description

The 2SCR513P is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in low-noise amplifier and switching applications. This transistor is characterized by its high current gain and low saturation voltage, making it suitable for various electronic circuits where signal integrity and efficiency are critical.

Applications

  • Low-noise amplifiers (LNAs)
  • Switching circuits
  • Audio amplifiers
  • RF amplifiers
  • Signal processing circuits

Features

  • High current gain (hFE): Provides substantial amplification of input signals, ensuring strong signal output.
  • Low saturation voltage: Minimizes power loss and improves overall efficiency in switching applications.
  • Low noise figure: Ensures minimal added noise in amplifier circuits, maintaining signal clarity.
  • High transition frequency (fT): Enables the transistor to operate effectively at high frequencies.
  • Compact surface-mount package: Simplifies integration into dense circuit layouts, saving board space.

Benefits

  • Enhanced signal clarity in amplifier circuits due to the low noise figure.
  • Improved energy efficiency and reduced power dissipation from the low saturation voltage.
  • Increased system performance in high-frequency applications due to the high transition frequency.
  • Simplified circuit design with the compact surface-mount package, reducing assembly time and cost.
  • Reliable performance in various applications due to the transistor's robust characteristics.

Technical Specifications

The 2SCR513P typically features a collector-emitter voltage (VCEO) of approximately 20V, a collector current (IC) of around 150mA, and a power dissipation (PD) of about 200mW. The current gain (hFE) is typically high, ranging from 200 to 400 depending on the specific operating conditions. The transition frequency (fT) is in the range of several hundred MHz. Its operating temperature range is typically from -55°C to +150°C. The package is usually a small SOT-23 or similar surface-mount package.

This transistor is frequently used in communication devices, portable electronics, and audio equipment where low-noise amplification and efficient switching are essential.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess