EN
  • EN
  • DE

7809FP-E2

Part No 7809FP-E2
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO252
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751559-7809FP-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7809FP-E2 CAD Model

Description

The 7809FP-E2 is a three-terminal positive voltage regulator manufactured by Rohm Semiconductor. It provides a fixed output voltage of 9V with a typical output current capability of 1A. The 'FP' indicates the package type, likely a surface-mount package, and the '-E2' often denotes a specific tape and reel configuration or environmental compliance standard (e.g., RoHS compliance).

Applications:

  • Voltage Regulation: Provides a stable 9V supply for electronic circuits.
  • Microcontroller Power: Powers microcontrollers and digital logic circuits requiring a 9V supply.
  • Sensor Power: Provides a stable voltage source for sensors and transducers.
  • Audio Amplifiers: Can be used to power certain audio amplifier circuits.
  • General Purpose Power Supply: Used in various electronic devices requiring a regulated 9V power supply.

Features:

  • Fixed 9V Output Voltage: Provides a stable and accurate 9V output.
  • 1A Output Current Capability: Can supply up to 1A of output current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits:

  • Stable Voltage Supply: Provides a regulated 9V output, ensuring consistent performance of connected devices.
  • Easy to Use: Requires minimal external components for operation.
  • Protection Features: Built-in overcurrent, thermal shutdown, and short circuit protection enhances reliability.
  • Compact Design: Surface-mount package allows for space-saving board designs.
  • Reliable Performance: Rohm Semiconductor's quality ensures consistent and stable operation.

Additional Details:

The 7809FP-E2 typically requires a minimum input voltage of around 11V to maintain a stable 9V output. The maximum input voltage is usually around 35V. The dropout voltage (the minimum voltage difference between input and output required for regulation) is typically around 2V. The package type is most likely a surface mount type. Consult the Rohm Semiconductor datasheet for precise specifications, application guidelines, and package dimensions for the 7809FP-E2 voltage regulator. The datasheet will also provide information about the specific overcurrent, thermal shutdown, and short circuit protection characteristics.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8628 $58.6280
25+ $4.8106 $120.2650
38+ $4.6604 $177.0952
52+ $4.5103 $234.5356
67+ $4.3601 $292.1267
89+ $3.9085 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess