EN
  • EN
  • DE

BA6840BFP

Part No BA6840BFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3-phase motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151167-BA6840BFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6840BFP CAD Model

Description

The BA6840BFP is a 3-phase brushless DC (BLDC) motor driver IC from Rohm Semiconductor. This IC is designed to control the speed and direction of BLDC motors, offering integrated features such as Hall sensor amplifiers, PWM speed control, and protection circuits. The BFP designation indicates a specific package type, which is typically a surface-mount package, suitable for automated assembly processes.

Applications

  • Fan Motors: Used in cooling fans for computers, servers, and other electronic devices where precise speed control and low noise are required.
  • Home Appliances: Applied in appliances like washing machines, air conditioners, and refrigerators for efficient and reliable motor control.
  • Industrial Equipment: Employed in industrial machinery for driving BLDC motors in various applications, such as pumps and conveyors.
  • Automotive Applications: Found in automotive systems for controlling cooling fans, pumps, and other motor-driven components.

Features

  • 3-Phase BLDC Motor Driver: Designed to drive 3-phase brushless DC motors, providing precise control over speed and torque.
  • Hall Sensor Amplifiers: Integrated Hall sensor amplifiers simplify the interface with Hall effect sensors, which provide feedback on motor position.
  • PWM Speed Control: Enables precise speed control of the motor through pulse width modulation.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown (TSD) for reliable operation.
  • Soft Switching: Reduces noise and EMI (electromagnetic interference) by implementing soft switching techniques.

Benefits

  • Efficient Motor Control: PWM control and integrated Hall sensor amplifiers allow for efficient and precise control of BLDC motors.
  • Enhanced System Reliability: Built-in protection circuits safeguard the IC and the motor from damage, increasing overall system reliability.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, reducing the number of external components required and simplifying PCB layout.
  • Reduced Noise and EMI: Soft switching techniques minimize noise and EMI, making it suitable for sensitive applications.
  • Cost-Effective: Integration and efficient design help reduce the overall system cost.

Additional Details

The BA6840BFP typically requires a few external components for proper operation, such as capacitors for power supply decoupling and resistors for setting current limits. The specific configuration and component values depend on the application requirements and the motor being driven. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and safety.

Furthermore, the BA6840BFP's PWM control enables fine-tuning of the motor's speed, allowing for customized performance in various applications. The integrated protection circuits are essential for preventing damage to the IC and the motor in the event of overcurrent, overvoltage, undervoltage, or overheating conditions, contributing to the overall robustness of the system. The integrated Hall sensor amplifiers simplify the design and interface with Hall effect sensors, which provide feedback on motor position, ensuring accurate and reliable motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8257 $61.2112
37+ $3.1391 $116.1467
57+ $3.0410 $173.3370
79+ $2.9429 $232.4891
102+ $2.8448 $290.1696
136+ $2.5505 $346.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess