Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel package
Output Configuration Half Bridge (8)
Applications DC Motors, General Purpose, Voltage Regulators
Interface Logic
Load Type Inductive
Technology Bipolar
Output Current per Channel 50mA
Operating Supply Voltage 6 V ~ 9 V
Voltage - Load 6 V ~ 9 V
Operating Temperature Range -35°C ~ 85°C (TA)
Fault Protection Over Temperature
Mounting SMD
Package 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Manufacturer Package 28-HSOP
Win Source Part Number 769664-BA6897FP-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6897FP-E2 CAD Model

Description

The BA6897FP-E2 from Rohm Semiconductor is an integrated circuit with a half-bridge output configuration.

  • Output Configuration: Half-bridge
  • Maximum Output Current: 50mA
  • Operating Supply Voltage: 6V - 9V
  • Package: 28-SOP with 2 heat tabs
  • Mounting Type: SMD
  • Applications: DC motors, general purpose, voltage regulators
  • Technology: Bipolar
  • Fault Protection: Over-temperature
  • Halogen-Free: Yes
  • Market Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 500V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Lowest to $14.7293
ECAD model for IRSM505-025PA
ON Semiconductor
IC DRIVER HALF BRIDGE 14SOIC / Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
Lowest to $4.2309
ECAD model for NCV7721D2R2G
Vishay
IC BUCK ADJ 50A 40MLP
Lowest to $0.9122
ECAD model for SIC780ACD-T1-GE3
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
Monolithic Power Systems Inc.
INTELLI-PHASETM SOLUTION (INTEGR / Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Need more? Email Us
ECAD model for MP86957GMJ-P
Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Need more? Email Us
ECAD model for VT1697SBFQX+CNR
Vishay
50 A VRPower Integrated Power Stage
Need more? Email Us
ECAD model for SIC631CD-T1-GE3
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention