Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048997-BD3511NV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD3511NV-E2 CAD Model

Description

The BD3511NV-E2 is an audio power amplifier IC manufactured by Rohm Semiconductor. This amplifier is designed to drive headphones or small speakers in various portable electronic devices.

Applications

  • Headphone Amplifiers: Driving headphones in portable audio players, smartphones, and tablets.
  • Portable Speakers: Amplifying audio signals for small, self-powered speakers.
  • Audio Output Stages: Providing audio amplification in consumer electronics devices.
  • Gaming Devices: Used in portable gaming consoles for audio output.
  • Wearable Electronics: Applications include smartwatches and fitness trackers.

Features

  • Audio Power Amplifier: Dedicated amplification for audio signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Package: Suitable for high-density PCB layouts.
  • Integrated Protection Circuits: Provides short-circuit and thermal protection.
  • High PSRR (Power Supply Rejection Ratio): Minimizes noise from power supply.

Benefits

  • High-Quality Audio: Ensures clear and distortion-free audio reproduction.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Small Form Factor: Enables compact and lightweight designs.
  • Robust Performance: Integrated protection features ensure reliable operation.
  • Simplified Design: Requires minimal external components.

Additional Details

The BD3511NV-E2 typically comes in a small surface-mount package such as a VSON (Very Small Outline No-lead) package. Key electrical characteristics include output power, supply voltage range, and total harmonic distortion (THD). The '-E2' suffix likely indicates a specific packing specification (e.g., RoHS compliance and reel size). Consult the Rohm Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
Programmable up to 1A USB Port/AC Adapter Li-Ion Battery Charger w/ OVP TDFN34-16
Need more? Email Us
ECAD model for AAT3783IRN-4.2-T1
Intel
Need more? Email Us
ECAD model for A80387-16B
Siemens
Siemens, A6X30138403
Need more? Email Us
ECAD model for A6X30138403 | 3SU10307BF100AA0-ZY15
Intel
Need more? Email Us
ECAD model for A92-345106000330543
TE Connectivity
Need more? Email Us
ECAD model for AAC5648-00
Intel
Need more? Email Us
ECAD model for A82385-25
Allegro MicroSystems, LLC
THREE-PHASE SENSORLESS FAN DRIVE / Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
Lowest to $4.3513
ECAD model for A89303KETSR-J
Omron
SWITCH THUMB DECIMAL 0.1A 50/28V / Thumbwheel Switch Decimal 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PS-203-1
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91D1-22-15-1-C-HE300
Need more? Email Us
ECAD model for AAA8641-00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention