EN
  • EN
  • DE

BD53E36GTR

Part No BD53E36GTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3.6V 1 CMOS 5-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 1139632-BD53E36GTR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD53E36GTR CAD Model

Description

The BD53E36GTR is a voltage detector IC manufactured by Rohm Semiconductor, belonging to the PMIC (Power Management Integrated Circuit) supervisor category. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a predetermined threshold. This functionality is crucial for preventing malfunctions and data corruption in microcontrollers and other digital circuits during voltage sags or brownout conditions, ensuring system stability and reliable performance.

Applications

  • Microcontroller Systems: Provides reliable reset functionality during power-up, power-down, and brownout conditions, preventing erratic operation.
  • Memory Protection: Protects data in volatile memory (RAM) by triggering a reset if the supply voltage drops below a critical level.
  • Portable Electronics: Used in battery-powered devices such as smartphones, tablets, and wearable devices to monitor battery voltage and prevent low-voltage operation.
  • Industrial Automation: Ensures stable and reliable operation of control systems in industrial environments by providing voltage monitoring.
  • Automotive Electronics: Monitors voltage levels in automotive electronic control units (ECUs) and other critical systems to maintain safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered and energy-conscious applications.
  • Open Drain Output: Provides flexibility in interfacing with various microcontroller architectures.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Hysteresis: Includes hysteresis to prevent oscillations or chattering of the reset signal due to voltage noise.

Benefits

  • Improved System Stability: Prevents system crashes and ensures reliable operation of electronic systems.
  • Data Protection: Protects data integrity in volatile memory during voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates voltage monitoring and reset functionality into a single chip, simplifying circuit design.
  • Enhanced Reliability: Provides robust voltage monitoring in a wide range of operating conditions.

Additional Details

The BD53E36GTR typically operates within a supply voltage range of 1.6V to 5.5V. The reset threshold voltage is fixed and preset to a specific level, depending on the application requirements. The operating temperature range generally spans from -40°C to +85°C. The output is an open-drain type, requiring an external pull-up resistor. The built-in hysteresis helps prevent false triggering of the reset signal caused by minor voltage fluctuations or noise.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess