Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 40V
Current - Output / Channel 30mA
Frequency 1.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package VQFN020V4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 234391-BD6590MUV-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6590MUV-E2 CAD Model

Description

BD6590MUV-E2 Multi-Function Power Controller

The BD6590MUV-E2 is an integrated power controller that supports a variety of power management features ideal for cutting-edge electronic designs requiring high precision and reliability.

  • Applications/Projects:
    • Smart devices
    • Automotive electronics
    • IoT devices
  • Features and Benefits:
    • Multi-mode operation
    • Energy-efficient design
    • Advanced thermal management
  • Additional Details:
    • Reverse-voltage protection
    • Thermal shutdown feature included

You May Also Be Interested in

U-blox
RF RECEIVER GPS 45LGA
Need more? Email Us
ECAD model for UBX-G6010-NT-B7300CF
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to $0.2283
ECAD model for 1226AS-H-4R7M=P2
Johanson Technology Inc.
CAP TRIMMER 0.6-2.5PF 250V SMD
Need more? Email Us
ECAD model for 2320-0R1
Delta Electronics
CHIP INDUCTOR 15.0UH10% 300MA 5.
Need more? Email Us
ECAD model for 0805CT-153EKFS
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.9888
ECAD model for 218-2LPSTRF
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 680NH2% 190MA 2.2O
Need more? Email Us
ECAD model for 0805CS-681EGTS
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 105Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1537
ECAD model for 2743021447
Delta Electronics
Inductor RF Chip Wirewound 2.7uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.2Ohm DCR 0805 T/R / CHIP INDUCTOR 2.7UH5% 320MA 1.2O
Need more? Email Us
ECAD model for 0805CS-272EJFS
Delta Electronics
Inductor RF Chip Wirewound 10uH 10% 7.96MHz 14Q-Factor Ferrite 0.4A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 10.0UH10% 400MA 2.
Need more? Email Us
ECAD model for 0805CT-103EKFS

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9565 $50.8690
63+ $1.6053 $101.1339
97+ $1.5552 $150.8544
133+ $1.5050 $200.1650
172+ $1.4548 $250.2256
230+ $1.3044 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,556 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention