EN
  • EN
  • DE

BD9393FP-GE2

Part No BD9393FP-GE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819254-BD9393FP-GE2
Ultra Librarian 3D Model Ultra Librarian BD9393FP-GE2 CAD Model

Description

The BD9393FP-GE2 is a system power supply IC designed and manufactured by Rohm Semiconductor. This highly integrated IC is tailored for LCD TVs, providing all necessary power rails with high efficiency and comprehensive protection features.

Applications

  • LCD TVs: Specifically designed to power LCD televisions.
  • Monitors: Suitable for powering various types of LCD monitors.
  • Power Supplies: Used in applications requiring efficient and stable power distribution.

Features

  • Multiple Output Channels: Integrates several DC-DC converters to generate all the required voltage rails for LCD TVs.
  • High Efficiency: Optimized for low power consumption and high conversion efficiency.
  • Built-in Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown protection (TSD).
  • PWM Control: Implements pulse-width modulation (PWM) for precise output voltage control and improved efficiency.
  • Soft-Start Function: Gradually increases the output voltage during startup to minimize inrush current.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low.
  • Small Package: Offered in a compact package to minimize PCB space requirements.

Benefits

  • Simplified Design: Reduces the number of external components and simplifies the power supply design for LCD TVs.
  • High Reliability: Built-in protection circuits ensure robust and reliable operation.
  • Energy Efficiency: High conversion efficiency minimizes power consumption and reduces heat generation.
  • Compact Size: Small package enables compact and space-saving designs.
  • Stable Output Voltage: PWM control provides precise and stable output voltage regulation.

Additional Details

The BD9393FP-GE2 is typically available in a compact package suitable for surface mounting. It operates over a wide input voltage range and includes comprehensive protection features for reliable operation. The device is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly. Refer to the manufacturer's datasheet for detailed specifications, application notes, and package information.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess