The BH3543F is a low-noise headphone amplifier IC manufactured by Rohm Semiconductor. It is designed to deliver high-quality audio amplification for headphones and earphones in portable audio devices, mobile phones, and other consumer electronics. This IC provides excellent audio performance with low distortion and minimal noise, ensuring a clear and enjoyable listening experience.
Applications:
- Headphone Amplifiers for Portable Audio Players
- Headphone Amplifiers for Mobile Phones
- Headphone Amplifiers for Tablets
- Audio Amplification in Laptop Computers
Features:
- Low Noise: Provides clear audio reproduction with minimal background noise.
- Low Distortion: Ensures accurate and faithful audio amplification.
- Integrated Volume Control: Allows for easy adjustment of the output volume.
- Short Circuit Protection: Protects the device from damage due to short circuits.
- Low Power Consumption: Extends battery life in portable applications.
- Small Package: Compact design suitable for space-constrained devices.
Benefits:
- Superior Audio Quality: Delivers high-fidelity audio reproduction for an enhanced listening experience.
- Extended Battery Life: Low power consumption allows for longer usage in portable devices.
- Simplified System Design: Integrated features reduce the need for external components, simplifying the design process.
- Robust Protection: Built-in protection features ensure reliable operation and prevent damage.
Additional Details:
The BH3543F headphone amplifier operates from a single power supply and features a built-in volume control that can be adjusted via an external potentiometer or a digital interface. The IC is designed with a focus on low noise and low distortion, ensuring that the amplified audio signal remains clean and accurate. The short-circuit protection feature safeguards the amplifier and connected headphones from potential damage. The compact package size makes it easy to integrate into a variety of portable devices.