Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 150ns, 150ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Peak Output 5A, 1A
Voltage - Output Supply 10V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.240", 6.10mm Width)
Supplier Device Package 20-SSOP-BW
Approvals UR
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806696-BM6104FV-CE2
Ultra Librarian 3D Model Ultra Librarian BM6104FV-CE2 CAD Model

Description

The Rohm Semiconductor BM6104FV-CE2 is a magnetic coupling technology device with a voltage isolation of 2500Vrms.

  • Supplier Device Package: 20-SSOP-BW
  • Temperature Range: -40°C to 125°C
  • Status: Balance supply and demand
  • Manufacturer Package: 20-SSOP (0.240", 6.10mm Width)
  • Voltage Output Supply: 10V to 24V

You May Also Be Interested in

Vishay
Optocoupler Drive Totem-Pole 1-CH 32V 1500V 8-Pin PDIP SMD T/R / OPTOISO 5.3KV GATE DRIVER 8SMD
Lowest to $2.6794
ECAD model for VO3120-X007T
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DRIVER 6SO
Lowest to $0.7911
ECAD model for TLP5752(D4-TP,E
Analog Devices Inc.
DGTL ISO 1KV 2CH GATE DVR 16SOIC
Lowest to $6.8560
ECAD model for ADUM7234BRZ
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
ECAD model for HCPL-J314
Analog Devices Inc.
Isolated Precision Half-Bridge Driver
Lowest to $3.6507
ECAD model for ADUM3223ARZ
Analog Devices Inc.
4 A Dual-Channel Gate Driver
Lowest to $5.1708
ECAD model for ADUM3220ARZ-RL7
Vishay
OPTOISO 5.3KV GATE DRIVER 8DIP
Need more? Email Us
ECAD model for VO3120-X001
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $4.9028
ECAD model for FOD3182SV
Broadcom Limited
AUTOMOTIVE OPTOCOUPLER
Need more? Email Us
ECAD model for ACPL-33JT-500E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6144 $56.5040
80+ $1.3247 $105.9760
120+ $1.2833 $153.9960
165+ $1.2419 $204.9135
210+ $1.2005 $252.1050
280+ $1.0763 $301.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,436 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention