Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Series SA605
Packaging Tube
Part Status Active
Frequency 0Hz ~ 500MHz
Number of Mixers 3
Gain 13dB
Noise Figure 5dB
Current - Supply 5.7mA
Voltage - Supply 4.5 V ~ 8 V
Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Win Source Part Number SA605DK/01,112-311582
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA605D CAD Model

Description

The NXP SA605D is a high-performance, low-power mixer FM IF system that integrates a mixer, oscillator, and a PLL synthesizer on a single chip. Designed for high sensitivity and dynamic range, this integrated circuit is a perfect fit for mobile communication devices and is widely used in the design of portable radios, car radios, and other wireless communication devices.

Key Features

  • High Sensitivity: The SA605D is designed to offer exceptional sensitivity, which is crucial for picking up weak signals in a crowded RF spectrum.
  • Low Power Consumption: It operates with minimal power draw, making it ideal for battery-powered devices where power efficiency is of utmost importance.
  • Integrated Voltage Controlled Oscillator (VCO): The on-chip VCO simplifies design and reduces external component count, which can lead to cost savings and a smaller overall footprint.
  • Phase-Locked Loop (PLL) Synthesizer: The PLL synthesizer ensures stable frequency control, which is essential for maintaining signal integrity in communication applications.
  • High Dynamic Range: The SA605D can handle a wide range of signal amplitudes, ensuring reliable performance even in the presence of strong interferers.

Applications

The versatility of the SA605D makes it suitable for a wide range of applications in the RF field. Some of the common applications include:

  • Portable and car radios
  • Wireless communication devices
  • Pagers
  • RF data links

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: SO (Small Outline) package for reduced space

The NXP SA605D is a testament to NXP's commitment to providing innovative solutions that meet the needs of advanced wireless communication systems. Its integration of multiple functions into a single chip offers designers a compact, efficient, and high-performance solution for FM IF systems.

You May Also Be Interested in

Maxim Integrated
IC MXR 650MHZ-1GHZ UP/DWN 20TQFN
Lowest to $28.0065
ECAD model for MAX2031ETP+T
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $64.1501
ECAD model for HMC977LP4ETR
NXP / Nexperia
IC RF SWITCH SOT / RF Mixer IC
Lowest to $1.6059
ECAD model for BF1108R
Maxim Integrated
IC MXR 815MHZ-1GHZ UP/DWN 20TQFN
Need more? Email Us
ECAD model for MAX2029ETP+
Maxim Integrated
Up/Down Conv Mixer 5V 1GHz 20-Pin TQFN EP T/R | IC MIXER 850MHZ-1.55GHZ 20TQFN
Lowest to $49.1222
ECAD model for MAX2051ETP+T
Maxim Integrated
IC MIXER 2-3.0GHZ DWNCONV 20TQFN
Need more? Email Us
ECAD model for MAX19996ETP+
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER with INTEGRATED LO AMPLIFIER, 400 - 650 MHz | IC MMIC MIXER HI IP3 8-MSOP
Need more? Email Us
ECAD model for HMC585MS8GE
Analog Devices Inc.
IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,738.5076
ECAD model for HMC129G8TR
Maxim Integrated
IC DOWNCONVERSION MIXER 36TQFN
Need more? Email Us
ECAD model for MAX19985ETX+

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5367 $64.6101
7+ $17.6711 $123.6977
10+ $17.1189 $171.1890
14+ $16.5667 $231.9338
18+ $16.0144 $288.2592
24+ $14.3578 $344.5872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,820 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention