EN
  • EN
  • DE

MAX2029ETP+

Part No MAX2029ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 815MHZ-1GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 815MHz ~ 1GHz
Number of Mixers 1
Noise Figure 6.7dB
Secondary Attributes Up/Down Converter
Operating Supply Current 100mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 702462-MAX2029ETP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2029
Introduction Date October 01, 2007
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2029ETP+ CAD Model

Description

Product Overview: MAX2029ETP+ from Maxim Integrated

The MAX2029ETP+ is a high-performance, low-power, SiGe passive mixer with an integrated local oscillator (LO) buffer amplifier. Designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering, this advanced component is tailored for RF applications that require a wide dynamic range and exceptional linearity, such as wireless infrastructure, satellite communications, and broadband systems.

Key Features

  • High Linearity: The MAX2029ETP+ offers an outstanding IIP3 (Input Third-Order Intercept Point) of 24.5dBm, ensuring excellent linearity and signal clarity even in the presence of strong interferers.
  • Wide Frequency Range: This mixer operates over a broad frequency range, with RF/LO frequencies from 1700MHz to 2200MHz, making it versatile for various high-frequency applications.
  • Integrated LO Buffer: The inclusion of an LO buffer amplifier simplifies design and reduces component count by eliminating the need for an external LO amplifier.
  • Low Noise Figure: With a noise figure of 11.5dB, the MAX2029ETP+ ensures minimal degradation of the signal-to-noise ratio, critical for high-sensitivity receivers.
  • Power Efficient: The device operates with a single +5V supply and has a low power consumption, which is ideal for power-sensitive applications.
  • Compact Package: Housed in a compact, 20-pin TQFN-EP (Exposed Pad) package, the MAX2029ETP+ saves valuable board space in space-constrained designs.

Applications

The MAX2029ETP+ is suitable for a variety of RF applications, including:

  • Base Station 2G, 2.5G, 3G, and 4G Transceivers
  • Wireless Local Loop
  • MMDS and LMDS Systems
  • Point-to-Point Backhaul Radios
  • RFID Readers
  • Satellite Terminals

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX2029ETP+ is no exception, and it comes with Maxim Integrated's assurance of performance and longevity for critical communications infrastructure.

For engineers and designers looking for a robust and versatile mixer solution, the MAX2029ETP+ from Maxim Integrated offers the perfect blend of performance, integration, and efficiency to meet the demands of today's complex RF systems.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,024 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess