NXP BF1108R Silicon NPN Transistor
The NXP BF1108R is a state-of-the-art silicon NPN bipolar junction transistor specifically designed for RF applications. This compact and efficient transistor is a dual-gate MOSFET that offers high performance with a focus on low noise and high gain. It is primarily used in VHF and UHF applications, making it an ideal choice for professionals in the telecommunications and broadcasting industries.
Key Features
- Frequency Range: The BF1108R operates effectively in the VHF and UHF frequency range, providing versatile application possibilities.
- Low Noise Figure: With its low noise figure, this transistor is perfect for applications where signal clarity is paramount.
- High Gain: It offers high gain, which is essential for amplifying weak signals without significant loss of quality.
- Dual-Gate Design: The dual-gate functionality allows for better control and stability of the electronic signal.
- Integrated Diodes: Protection diodes are integrated to safeguard against electrostatic discharge, ensuring the longevity and reliability of the transistor.
Applications
The NXP BF1108R transistor is suited for a variety of RF applications, including:
- RF front-end amplifiers in telecommunication systems
- Mixers and oscillators in broadcast receivers
- Low-noise input stages for VHF and UHF tuners
- Professional radio equipment
Technical Specifications
Parameter
Value
Package
SOT143B
Configuration
Single
Transistor Polarity
NPN
Collector- Emitter Voltage (Vce)
8 V
Drain Current (Id)
30 mA
Power Dissipation (Pd)
300 mW
Operating Temperature Range
-65°C to +150°C
Overall, the NXP BF1108R is a robust and reliable component that offers excellent performance for sophisticated RF applications. Its integration into your designs can help achieve superior signal amplification with minimal noise, ensuring high-quality output and dependable operation.