EN
  • EN
  • DE

MAX2031ETP+T

Part No MAX2031ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 650MHZ-1GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX2031
Packaging Reel - TR
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 650MHz ~ 1GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Operating Supply Current 100mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 702476-MAX2031ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2031
Introduction Date July 01, 2005
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2031ETP+T CAD Model

Description

Maxim Integrated MAX2031ETP+T High-Linearity, Passive Downconversion Mixer

The Maxim Integrated MAX2031ETP+T is a high-performance, passive, downconversion mixer designed for a range of RF applications, from base stations to wireless infrastructure. This device offers exceptional linearity and noise performance, making it an ideal choice for demanding environments where signal integrity is paramount.

The MAX2031ETP+T operates over a wide frequency range, with an RF frequency range of 1700MHz to 4000MHz, making it versatile for multiple communication standards. It integrates a local oscillator (LO) switch, allowing for a seamless transition between LO inputs without compromising performance. The mixer's high linearity, characterized by an input third-order intercept point (IIP3) of 24.5dBm, ensures low distortion of the received signal, even in the presence of strong interfering signals.

With a conversion loss of only 8.0dB, the MAX2031ETP+T maintains excellent signal integrity, translating to better overall system sensitivity and range. The device also boasts a noise figure of 9.7dB, contributing to a cleaner, higher-quality downconverted signal.

Designed with flexibility in mind, the MAX2031ETP+T supports single-ended or differential IF outputs, accommodating various system design needs. Its robust construction includes an integrated LO buffer, reducing the need for external components and simplifying the overall design process. The passive mixer does not require DC power for the mixing process, which helps to minimize power consumption and simplifies power supply design.

The MAX2031ETP+T comes in a compact, 20-pin Thin QFN package with an exposed paddle, ensuring excellent thermal performance. This small form factor is particularly beneficial for space-constrained applications where board real estate is at a premium.

In summary, the Maxim Integrated MAX2031ETP+T is a superior choice for engineers seeking a high-linearity, low-noise downconversion mixer that delivers reliable performance across a broad frequency spectrum. Its integration features and compact size make it a practical and efficient solution for advanced RF systems.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0058 $50.0116
5+ $20.5176 $102.5880
8+ $19.8765 $159.0120
11+ $19.2353 $211.5883
14+ $18.5941 $260.3174
18+ $16.6706 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess