EN
  • EN
  • DE

99-235/RSGBB7C-A22/2D

Part No 99-235/RSGBB7C-A22/2D
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Side View Led Rgb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041825-99-235/RSGBB7C-A22/2D
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 99-235/RSGBB7C-A22/2D CAD Model

Description

The 99-235/RSGBB7C-A22/2D is a multi-color LED manufactured by Everlight Electronics. This LED is designed for applications that require multiple colors from a single light source, often used in indicator lights, displays, and decorative lighting.

Applications:

  • RGB Indicator Lights: Used in electronic devices to indicate various states or modes using different colors.
  • Display Panels: Integrated into display panels for colorful visual feedback.
  • Decorative Lighting: Applied in decorative lighting for creating dynamic color effects.
  • Automotive Interior Lighting: Used in automotive interiors for ambient lighting and indicator displays.
  • Gaming Peripherals: Integrated into gaming peripherals for aesthetic lighting and status indication.

Features:

  • RGB LED: Capable of producing a wide range of colors by combining red, green, and blue light.
  • Compact Package: Small footprint allows for high-density mounting.
  • High Luminous Intensity: Provides bright and vibrant colors.
  • Long Lifespan: Offers extended operational life, reducing maintenance.
  • Low Power Consumption: Energy-efficient, minimizing power usage.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Versatile Color Options: RGB capability provides a wide spectrum of colors for diverse applications.
  • Compact Design: Small size allows for integration into space-constrained environments.
  • Enhanced Visual Appeal: Bright and vibrant colors enhance the aesthetics of devices and displays.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The specific electrical and optical characteristics of the 99-235/RSGBB7C-A22/2D, such as the peak wavelengths for each color (red, green, blue), forward voltage requirements, and luminous intensity values, are detailed in the product datasheet. The 'RSGBB7C' likely refers to a specific configuration or binning of the RGB LED, and the 'A22/2D' may indicate manufacturing or batch details. These LEDs typically operate at low DC voltages (around 2-4V per color) and are controlled by adjusting the current through each color channel. Refer to the official Everlight datasheet for precise specifications and control methods.

This multi-color LED provides a versatile and efficient solution for applications requiring dynamic color displays and indications, offering a balance of performance and aesthetics.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1175 $50.5250
1,040+ $0.0964 $100.2560
1,610+ $0.0934 $150.3740
2,215+ $0.0904 $200.2360
2,865+ $0.0874 $250.4010
3,835+ $0.0783 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,808 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess