EN
  • EN
  • DE

NTC10D-5

Part No NTC10D-5
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984511-NTC10D-5
Categories OEM Parts(M-N)
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTC10D-5 CAD Model

Description

The NTC10D-5 is a negative temperature coefficient (NTC) thermistor manufactured by Ruilongyuan Electronics Co., Ltd. It is a temperature-sensitive resistor whose resistance decreases as its temperature increases. This characteristic makes it suitable for various temperature sensing and compensation applications.

Applications:

  • Temperature Sensing: Used in temperature sensors for measuring ambient temperature in devices like thermostats and thermometers.
  • Temperature Compensation: Compensates for temperature-induced variations in electronic circuits, ensuring stable performance.
  • Inrush Current Limiting: Limits inrush current in power supplies and other circuits at startup.
  • Battery Charging Circuits: Controls and monitors battery temperature during charging to prevent overheating.
  • Automotive Electronics: Used in automotive temperature sensors for engine coolant, air intake, and other applications.

Features:

  • Negative Temperature Coefficient (NTC): Resistance decreases as temperature increases.
  • Small Size: Compact design allows for easy integration into various circuits.
  • High Sensitivity: Provides accurate temperature measurements.
  • Fast Response Time: Quickly responds to changes in temperature.
  • High Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Accurate Temperature Measurement: Provides reliable temperature data for control and monitoring applications.
  • Improved Circuit Stability: Compensates for temperature-induced variations, ensuring consistent performance.
  • Protection Against Overheating: Limits inrush current and prevents overheating in sensitive circuits.
  • Enhanced Battery Safety: Monitors battery temperature during charging to prevent damage.
  • Cost-Effective Solution: Provides a simple and affordable solution for temperature sensing and compensation.

Additional Details:

The NTC10D-5 typically has a resistance of 10 ohms at 25°C. The 'D' indicates the body diameter in millimeters. The B-constant (material constant) is typically around 3950K. The operating temperature range is usually between -40°C and +125°C. The power dissipation constant is typically around 5mW/°C. Consult the datasheet for complete specifications, including resistance tolerance, thermal time constant, and maximum power dissipation. Proper circuit design and component selection are essential to ensure accurate and reliable temperature sensing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0531 $50.1795
2,295+ $0.0436 $100.0620
3,555+ $0.0422 $150.0210
4,890+ $0.0409 $200.0010
6,330+ $0.0395 $250.0350
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,990 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess