EN
  • EN
  • DE

T89C51RD2-IM

Part No T89C51RD2-IM
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003192-T89C51RD2-IM
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T89C51RD2-IM CAD Model

Description

The T89C51RD2-IM is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. Manufactured by TEMIC Semiconductors (now Vishay), this microcontroller is designed for a wide range of embedded control applications, including motor control, industrial automation, and consumer electronics. It offers a robust feature set, including a large program memory, versatile I/O capabilities, and a built-in UART for serial communication.

Applications:

  • Motor control systems
  • Industrial automation equipment
  • Consumer electronics (e.g., remote controls, appliances)
  • Embedded control systems
  • Robotics

Features:

  • 8051 Architecture: Based on the widely used 8051 instruction set, providing compatibility with existing code and tools.
  • Large Program Memory: Features a substantial amount of on-chip flash memory for storing program code.
  • Versatile I/O Ports: Offers a variety of general-purpose I/O pins for interfacing with external devices.
  • Built-in UART: Includes a universal asynchronous receiver/transmitter (UART) for serial communication.
  • Timers and Counters: Provides multiple timers and counters for timing and counting functions.

Benefits:

  • Wide Compatibility: 8051 architecture ensures compatibility with a vast ecosystem of development tools and resources.
  • Flexible Programming: Large program memory allows for complex applications and code storage.
  • Easy Interfacing: Versatile I/O ports simplify the connection to various sensors, actuators, and peripherals.
  • Efficient Communication: Built-in UART facilitates serial communication with other devices and systems.
  • Precise Timing Control: Timers and counters enable accurate timing and counting operations.

Technical Specifications:

The T89C51RD2-IM typically operates at clock frequencies up to 33 MHz and supports a voltage range of 4.5V to 5.5V. It includes 128 bytes of on-chip RAM and features multiple interrupt sources. The package is often a PDIP (Plastic Dual In-Line Package) or a surface-mount equivalent. For specific details regarding memory size, operating frequencies, and pin configurations, refer to the product datasheet.

The TEMIC Semiconductors T89C51RD2-IM microcontroller provides a reliable and cost-effective solution for a wide range of embedded control applications. Its features and benefits make it a suitable choice for enhancing the functionality and performance of various electronic systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess