EN
  • EN
  • DE

MXD0262

Part No MXD0262
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985161-MXD0262
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXD0262 CAD Model

Description

The MXD0262 from Murata Electronics North America is a DC-DC converter module. These modules are designed to efficiently convert DC voltage levels, offering a compact and easy-to-integrate solution for power management in various electronic devices. Murata is a well-known manufacturer of electronic components, and their DC-DC converters are often selected for their reliability and performance.

Applications:

  • Portable electronic devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage levels.
  • Industrial equipment: Employed in industrial control systems and automation equipment to provide stable power.
  • Telecommunications equipment: Found in network devices and communication infrastructure.
  • Medical devices: Used in medical equipment where reliable power conversion is crucial.
  • Automotive electronics: Integrated into automotive systems for various power management tasks.

Features:

  • DC-DC conversion: Converts one DC voltage level to another.
  • High efficiency: Minimizes power loss during conversion.
  • Compact size: Designed for space-constrained applications.
  • Overcurrent protection: Protects the module from excessive current draw.
  • Overvoltage protection: Prevents damage from excessive input voltage.
  • Short-circuit protection: Protects the module from short circuits.

Benefits:

  • Stable power supply: Provides a stable and regulated output voltage.
  • Improved efficiency: Reduces power consumption and heat generation.
  • Simplified design: Simplifies the design of power supply circuits.
  • Reduced size: Allows for integration into smaller devices.
  • Enhanced reliability: Improves the overall reliability of the system.

DC-DC converters are crucial for power regulation in electronics. The MXD0262 would have specifications regarding its input voltage range, output voltage, maximum output current, switching frequency, and efficiency. The datasheet provides information about the module's pinout, operating temperature range, and other relevant details. Proper thermal management is important for ensuring the longevity and performance of DC-DC converters. Consult the Murata datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess