EN
  • EN
  • DE

K9F5608UOBPIBO

Part No K9F5608UOBPIBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982137-K9F5608UOBPIBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F5608UOBPIBO CAD Model

Description

The K9F5608UOB-PIBO is a 256M x 8 bit NAND Flash memory produced by Samsung. It is designed for applications requiring non-volatile storage with high density and performance, commonly used in consumer electronics and embedded systems.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards
  • Embedded Systems
  • MP3 Players
  • Mobile Phones

Features:

  • Capacity: 256M x 8 bit (2Gbit)
  • Supply Voltage: 2.7V ~ 3.6V
  • Page Size: (512 + 16) Bytes
  • Block Size: (16K + 512) Bytes
  • Data Retention: 10 years
  • Endurance: 100,000 Program/Erase Cycles
  • Operating Temperature: -25°C to +85°C
  • RoHS Compliant

Benefits:

  • High density non-volatile storage
  • Fast read/write performance
  • Low power consumption
  • Excellent data retention
  • High endurance for program/erase cycles
  • Compact form factor

Technical Specifications:

The K9F5608UOB-PIBO NAND Flash memory features a page size of 528 bytes (512 + 16) and a block size of 16896 bytes (16K + 512). It operates within a voltage range of 2.7V to 3.6V. It offers a data retention of 10 years and is designed to endure 100,000 program/erase cycles. The operating temperature range is from -25°C to +85°C. It is commonly used in removable storage devices and embedded applications where reliable and efficient non-volatile memory is required.

This NAND Flash memory chip provides a reliable and efficient storage solution for a wide range of applications, thanks to its high density, fast performance, and low power consumption.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess