EN
  • EN
  • DE

HZK2BTR-S-E-Q

Part No HZK2BTR-S-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980902-HZK2BTR-S-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZK2BTR-S-E-Q CAD Model

Description

The HZK2BTR-S-E-Q is a Zener diode array manufactured by Renesas Electronics America. This array consists of two Zener diodes in a single package, providing voltage regulation and overvoltage protection in a compact form factor. It is designed for applications requiring dual voltage regulation or protection circuits.

Applications

  • Dual Voltage Regulation
  • Overvoltage Protection in Sensitive Circuits
  • ESD Protection
  • Signal Line Protection
  • Automotive Electronics

Features

  • Dual Zener Diodes in One Package
  • Low Reverse Leakage Current
  • Fast Response Time
  • Surface Mount Package (SMD)
  • High Surge Current Capability

Benefits

  • Space Saving: Integrates two Zener diodes into a single package, reducing board space requirements.
  • Enhanced Protection: Provides effective overvoltage protection for sensitive electronic components.
  • Improved Reliability: Offers stable performance over a wide range of operating conditions.
  • Fast Response: Quickly clamps voltage spikes to protect downstream circuitry.
  • Easy Assembly: The SMD package simplifies the assembly process.

Additional Details

The HZK2BTR-S-E-Q Zener diode array is designed to provide a compact and efficient solution for voltage regulation and overvoltage protection. Each diode in the array is characterized by its ability to maintain a nearly constant voltage across its terminals when operated in the reverse breakdown region. This property makes it ideal for use in voltage regulation circuits, where a stable reference voltage is required.

The array is particularly useful in applications where space is limited, such as portable devices and automotive electronics. The dual Zener diodes can be used independently to regulate two different voltage levels or can be connected in series or parallel to achieve different voltage and current characteristics. The low reverse leakage current minimizes power loss and improves efficiency.

The fast response time of the HZK2BTR-S-E-Q ensures that voltage spikes are quickly clamped, protecting sensitive electronic components from damage. The high surge current capability allows the array to withstand large transient currents without being damaged. The surface mount package simplifies the assembly process and allows for high-density circuit board layouts.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess