The L06ESDU5V0CE2-TR is a Transient Voltage Suppressor (TVS) diode manufactured by World Products Inc. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This TVS diode offers fast response time, low clamping voltage, and high surge capability, making it suitable for protecting I/O ports, data lines, and power supplies in a variety of electronic devices.
Applications
- USB ports
- HDMI ports
- Ethernet ports
- Data lines
- Power supplies
Features
- ESD protection
- Low clamping voltage
- Fast response time
- Surface-mount package
- RoHS compliant
Benefits
- ESD Protection: Protects electronic components from damage caused by electrostatic discharge events.
- Voltage Clamping: Limits transient voltage to a safe level, preventing damage to downstream circuits.
- Fast Response: Fast response time ensures quick protection against transient voltage events.
- Compact Design: Surface-mount package allows for space-saving designs in compact electronic devices.
- Enhanced Reliability: Provides reliable protection against transient voltage events, enhancing the overall reliability of electronic systems.
Additional Details
The L06ESDU5V0CE2-TR has a standoff voltage of 5V and a clamping voltage of typically around 7V at a specified surge current. The peak pulse power is rated at a certain level, providing robust protection against transient voltage events. The device is available in a small surface-mount package, such as a SOD-323 or similar, making it suitable for space-constrained applications. It is commonly used to protect USB ports, HDMI ports, and other sensitive I/O interfaces from ESD damage.
Proper PCB layout and grounding techniques should be followed to ensure optimal ESD protection performance. The L06ESDU5V0CE2-TR is a valuable component for protecting electronic devices from transient voltage events and improving overall system reliability.