EN
  • EN
  • DE

HMC977LP4ETR

Part No HMC977LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ DOWNCONVERTER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Frequency 20GHz ~ 28GHz
Number of Mixers 1
Gain 14dB
Noise Figure 2.5dB
Secondary Attributes Down Converter
Current - Supply 170mA
Voltage - Supply 4.5V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC977
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920542-HMC977LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC977LP4ETR CAD Model

Description

Product Overview: HMC977LP4ETR by Analog Devices Inc.

The HMC977LP4ETR is a high-performance, RF (Radio Frequency) integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the company's Hittite Microwave Integrated Circuit (IC) portfolio, which is renowned for its exceptional quality and reliability in demanding applications.

Key Features

  • Frequency Range: The HMC977LP4ETR operates over a broad frequency range, making it versatile for a variety of RF and microwave applications.
  • High Linearity: It offers excellent linearity, which is critical for maintaining signal fidelity in communication systems and high-performance RF signal processing.
  • Low Noise Figure: The low noise figure of the device ensures minimal added noise to the system, which is crucial for sensitive RF receivers and instrumentation.
  • Surface-Mount Package: Housed in a compact 4x4 mm QFN package, it is suitable for space-constrained applications, and the surface-mount technology (SMT) facilitates easier integration into PCB designs.

Applications

The HMC977LP4ETR is designed for use in a wide array of applications, including but not limited to:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Defense and Aerospace Systems
  • Satellite Communications
  • Broadband Communication Networks

Quality and Performance

Analog Devices Inc. is known for its commitment to quality, and the HMC977LP4ETR is no exception. It is built to meet the stringent requirements of the most challenging environments and applications. With its robust design and state-of-the-art technology, this product delivers unmatched performance and reliability, ensuring that it can be used in systems where precision and durability are paramount.

Ordering Information

The HMC977LP4ETR is available for order, and it comes in tape and reel packaging to accommodate automated assembly processes, ensuring a streamlined manufacturing workflow. For detailed specifications, technical support, and ordering information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0018 $92.0036
4+ $37.7452 $150.9808
5+ $36.5656 $182.8280
7+ $35.3861 $247.7027
9+ $34.2065 $307.8585
12+ $30.6679 $368.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess