EN
  • EN
  • DE

MAX19996ETP+

Part No MAX19996ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 2-3.0GHZ DWNCONV 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type LTE, MMDS, WCS, WiMAX
Frequency 2GHz ~ 3.0GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 9.6dB
Secondary Attributes Down Converter
Supply Current 149.5mA, 245mA
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 702414-MAX19996ETP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19996ETP+ CAD Model

Description

The MAX19996ETP+ from Maxim Integrated is a high-performance dual, downconversion mixer that is designed to provide advanced RF signal processing capabilities for complex communication systems. This component is part of Maxim Integrated's range of RF mixers that offer excellent linearity, noise performance, and component integration.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications including base station receivers, point-to-point communication systems, and military communication equipment.
  • High Linearity: The MAX19996ETP+ boasts a high third-order intercept point (IP3), which ensures strong linearity and allows it to handle high signal levels without distortion.
  • Low Noise Figure: With a low noise figure, this mixer maintains the integrity of the signal by minimizing the addition of noise during the downconversion process.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying design.
  • Dual Mixer Design: The dual mixer configuration enables simultaneous processing of two signals, which can be particularly useful in I/Q demodulation schemes or in diversity receiver architectures.

Applications

  • Wireless Base Stations
  • Point-to-Point Radio Systems
  • Military Communication Devices
  • RF Test and Measurement Equipment

Product Specifications

The MAX19996ETP+ is available in a compact, 20-pin TQFN-EP package with an exposed pad for improved thermal performance. It requires a single 5V supply and operates within the industrial temperature range of -40°C to +85°C. The device also features an on-chip LO switch, which provides flexibility in LO signal management and aids in reducing the complexity of external circuits.

With its robust design and versatile functionality, the MAX19996ETP+ is an ideal choice for designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.2905
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess