EN
  • EN
  • DE

BR24C04F-E2

Part No BR24C04F-E2
Manufacturer Rohm Semiconductor
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107250-BR24C04F-E2
Categories EEPROM
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR24C04F-E2 CAD Model

Description

The BR24C04F-E2 is a 4Kbit (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a serial EEPROM that uses the I²C interface for communication, making it easy to integrate into various microcontroller-based systems. This memory device is designed for non-volatile storage of small amounts of data, retaining information even when power is removed. The BR24C04F-E2 is commonly used for storing configuration settings, user preferences, and other critical data in electronic devices.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes to store user settings, channel information, and firmware updates.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment to store configuration parameters, calibration data, and system logs.
  • Automotive Electronics: Utilized in automotive control units (ECUs) to store vehicle configuration data, diagnostic information, and security codes.
  • Medical Devices: Integrated into medical equipment to store calibration data, patient settings, and diagnostic logs.
  • Smart Home Devices: Found in smart appliances, thermostats, and security systems to store user preferences, network settings, and sensor data.

Features

  • 4Kbit (512 x 8) Memory Capacity: Provides 4096 bits of non-volatile storage, organized as 512 bytes.
  • I²C Interface: Uses a simple two-wire I²C serial interface for communication with microcontrollers.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.7V to 5.5V.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: Simple I²C interface simplifies the integration process with microcontrollers and other devices.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile data storage.
  • Data Protection: Write protection feature prevents accidental data overwrites.
  • Low Power Operation: Conserves power in battery-powered devices, extending battery life.

Additional Details

The BR24C04F-E2 supports standard I²C bus speeds up to 400 kHz. It offers page write mode, allowing multiple bytes to be written in a single operation. The E2 suffix typically indicates the packaging type or specific characteristics of the device. This EEPROM is available in various packages, such as SOIC, TSSOP, and DIP, to suit different PCB assembly requirements. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application notes for optimal performance.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess