Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 237743-BU1920FS-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU1920FS-E2 CAD Model

Description

Overview of BU1920FS-E2

The BU1920FS-E2 is a premium component crafted for high-tech applications. With its excellent operational range and powerful features, it is suitable for a wide array of electronic devices and systems.

Applications

  • Microcontrollers
  • Aerospace Electronics
  • Intelligent Home Systems
  • Data Processing Units

Features and Benefits

  • Advanced Processing Power: Ensures efficient and quick data handling.
  • Compact and Durable: Designed for use in both compact and robust environments.
  • Low Power Requirements: Enhances system efficiency and reduces energy costs.
  • Temperature Tolerance: Performs reliably across temperature extremes.

Additional Details

The BU1920FS-E2 is celebrated for its high reliability and adaptability. It meets the demanding needs of both commercial and industrial devices, facilitating smooth and efficient technology integration.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for B39162-B9444-M10-S01
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Broadcom Limited
Need more? Email Us
ECAD model for B5011AIKQM P11
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
EPCOS (TDK)
SAW Filters for Multimedia Applications
Need more? Email Us
ECAD model for B39109-B1602-Z810
BITEK
Need more? Email Us
ECAD model for B6010D
KEC
Need more? Email Us
ECAD model for B1367
Broadcom Limited
Lowest to $25.1592
ECAD model for B50682EB2KFBG-P22
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention