Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Main Purpose Audio Video Equipment for DVD Players
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 54MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOPB
Win Source Part Number 012247-BU2365FV-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU2365FV-E2 CAD Model

Description

Features and Benefits

  • Innovative Signal Handling: Delivers top-tier signal integrity.
  • Compact Design: Tailored for tight spaces.
  • Enhanced Durability: Withstands mechanical and electrical stress.
  • Advanced Compatibility: Works seamlessly with a wide range of systems.

Applications and Projects

  • Networking Equipment: Essential in routers and switches for efficient traffic management.
  • Consumer Gadgets: Used in devices where space is at a premium.
  • Transportation Electronics: Plays a crucial role in transit and vehicle communication systems.
  • Data Acquisition Systems: Supports the gathering and management of vital data streams.

The BU2365FV-E2 offers an ideal blend of size and performance, adapted perfectly for dense PCB assemblies where space and reliability are critical.

You May Also Be Interested in

Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B04658-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B01800-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B08051-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338Q-B07526-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B05757-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B06924-GMR
Diodes Incorporated
IC CLOCK GENERATOR 32TQFN
Lowest to $5.6952
ECAD model for PI6LC4840ZHEX
Diodes Incorporated
IC CLOCK GENERATOR 16TSSOP
Lowest to $0.6584
ECAD model for PI6C557-03ALE
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338Q-B05062-GMR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0919 $64.9299
51+ $2.5370 $129.3870
79+ $2.4577 $194.1583
109+ $2.3784 $259.2456
141+ $2.2991 $324.1731
189+ $2.0612 $389.5668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,700 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention