EN
  • EN
  • DE

NB4N1158DTR2G

Part No NB4N1158DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK LINK REPLICATOR HDTV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
PLL No
Main Purpose Fibre Channel, Gigabit Ethernet, HDTV, SATA
Input LVPECL
Output LVPECL
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number NB4N115
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646741-NB4N1158DTR2G
Ultra Librarian 3D Model Ultra Librarian NB4N1158DTR2G CAD Model

Description

ON Semiconductor NB4N1158DTR2G Product Overview

The NB4N1158DTR2G is a high-performance, low-power differential fanout buffer designed and manufactured by ON Semiconductor. This device is specifically engineered to address the needs of high-speed signal distribution and clock/data buffering applications. With its advanced design, it is capable of delivering excellent signal integrity, making it an ideal choice for use in networking, telecommunications, and computing systems where reliable and precise signal distribution is critical.

Key Features

  • High-Speed Operation: The NB4N1158DTR2G supports high-frequency operation, which is essential for modern high-speed digital systems.
  • Low Jitter: This device offers low output-to-output skew and low additive phase jitter, which helps in maintaining signal fidelity and timing accuracy.
  • Differential Outputs: It features 1:8 differential fanout from a differential input, which can also accept single-ended input signals.
  • Compatibility: The outputs are LVPECL (Low Voltage Positive Emitter Coupled Logic) compatible, allowing for easy integration with existing technologies.
  • Power Efficiency: With a low-power consumption design, it contributes to the overall energy efficiency of the system it is incorporated into.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is offered in a compact TSSOP-20 package, which is suitable for space-constrained applications.

Applications

The NB4N1158DTR2G is versatile and can be used in a variety of applications, including:

  • Clock distribution in servers and routers
  • Data distribution to multiple data paths
  • High-speed networking equipment
  • Signal replication in test and measurement systems
  • Redundant clocking systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NB4N1158DTR2G is built with this commitment in mind, ensuring that it meets stringent quality and reliability standards. It is also backed by ON Semiconductor's technical support and expertise.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0312 $60.3744
28+ $4.1291 $115.6148
44+ $3.9998 $175.9912
60+ $3.8704 $232.2240
78+ $3.7422 $291.8916
104+ $3.3541 $348.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess