Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Series 4000B
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.173", 4.40mm Width)
Manufacturer Package 16-SOP
Win Source Part Number 1155747-BU4015BF-E2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU4015BF-E2 CAD Model

Description

The Rohm Semiconductor BU4015BF-E2 is a shift register integrated circuit that is designed for use in serial to parallel conversion applications.

  • Manufacturer: Rohm Semiconductor
  • Series: 4000B series
  • Package: 16-SOIC
  • Voltage Range: 3V to 16V
  • Output Type: Push-pull
  • Elements: Two
  • Bits per Element: Four

You May Also Be Interested in

Supertex, Inc
300V, 64-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs
Lowest to $32.4926
ECAD model for HV507PG
NXP / Nexperia
4-bit bidirectional universal shift register
Need more? Email Us
ECAD model for N74F194N
NXP / Nexperia
12-stage shift-and-store register LED driver
Need more? Email Us
ECAD model for HEF4894BP
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Fairchild/ON Semiconductor
8-Bit Shift Register/Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for CD4094BC
NXP / Nexperia
4-bit parallel access shift register
Need more? Email Us
ECAD model for 74HCT195
NXP / Nexperia
8-bit serial-in/serial or parallel-out shift register with output latches; 3-state
Need more? Email Us
ECAD model for 74HCT595N
Toshiba Semiconductor and Storage
8-Bit Shift Register (P-IN, S-OUT)
Lowest to $0.3782
ECAD model for TC74VHC165FK
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8632 $65.2120
75+ $1.5289 $114.6675
115+ $1.4811 $170.3265
160+ $1.4333 $229.3280
205+ $1.3856 $284.0480
275+ $1.2422 $341.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention