EN
  • EN
  • DE

HEF4894BP

Part No HEF4894BP
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 12-stage shift-and-store register LED driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179962-HEF4894BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4894BP CAD Model

Description

NXP HEF4894BP Shift Register Product Overview

The NXP HEF4894BP is a high-performance, versatile shift register integrated circuit designed for a variety of digital applications. This robust component is part of the HEF4000 family, which is well-known for its reliability and ease of use in electronic circuit design.

Key Features

  • 12-stage Shift Register: The HEF4894BP features a 12-stage serial shift register, providing ample space for serial-to-parallel data conversion, which is essential for applications requiring the transformation of serial data input into parallel data output.
  • Binary Counter: Incorporated within the device is a binary counter that can be used in timing and counting applications, offering designers flexibility in managing digital signals.
  • Output Capability: The register comes with standard output capabilities, including three-state buffered outputs that can drive 15 LSTTL loads, ensuring compatibility with a wide range of digital logic families.
  • Supply Voltage Range: Operating on a broad supply voltage range from 3V to 15V, the HEF4894BP is suitable for various power environments, making it adaptable for both battery-powered and line-powered applications.

Applications

The HEF4894BP is designed for use in digital systems where high-speed, low-power shift register functions are required. It is particularly useful in situations where data needs to be shifted into a system sequentially but utilized in a parallel format. Common applications include:

  • Data storage and transfer
  • Digital signal processing
  • Microprocessor interfacing and expansion
  • Remote control systems
  • LED matrix displays

Product Specifications

The HEF4894BP is encapsulated in a 16-pin DIP (Dual In-line Package), which allows for easy integration into a wide variety of circuit boards. Its symmetrical output impedance, high noise immunity, and low power consumption make it an excellent choice for designing robust and energy-efficient digital systems.

With its combination of features, the NXP HEF4894BP shift register offers a reliable solution for designers looking to implement serial-to-parallel data conversion in their digital electronics projects. Its versatility and performance make it a valued component in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess