EN
  • EN
  • DE

LTC4440EMS8E#TRPBF

Part No LTC4440EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HIGH-SIDE DVR HS HV 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80V
Rise and Fall Time 10ns, 7ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 120756-LTC4440EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4440EMS8E#TRPBF CAD Model

Description

LTC4440EMS8E#TRPBF High Voltage, High Side N-Channel MOSFET Driver

The LTC4440EMS8E#TRPBF is a robust high voltage, high side N-channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to operate over a wide input voltage range and is particularly suited for applications requiring high voltage capabilities and efficient power management.

Key Features

  • Wide Operating Range: The device can handle a supply voltage range from 8V to 80V, providing versatility for various high voltage applications.
  • Powerful Drive Capability: It is capable of delivering up to 2.4A of gate drive, which ensures that the MOSFETs switch on and off rapidly, reducing transition losses and improving overall efficiency.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4440EMS8E#TRPBF includes an adaptive shoot-through protection mechanism that ensures the MOSFETs are not conducting simultaneously.
  • High Side Drive: Being a high side driver, it is designed to switch N-channel power MOSFETs in a high side configuration, which is often required for buck or half-bridge topologies.
  • Robustness: The device is built to withstand large voltage transients and includes under-voltage lockout protection to ensure reliable operation under low supply conditions.

Applications

Thanks to its high voltage capability and resilient design, the LTC4440EMS8E#TRPBF is ideal for a wide range of applications, such as:

  • Automotive battery management systems
  • High voltage power supplies
  • Hot swap and telecom power distribution systems
  • Industrial control systems

Package and Quality

Enclosed in an MSOP-8 package, the LTC4440EMS8E#TRPBF is compact and suitable for space-constrained applications. The product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated manufacturing processes. Linear Technology's commitment to quality ensures that this driver meets stringent industry standards for performance and reliability.

Overall, the LTC4440EMS8E#TRPBF is a high-performance solution for driving N-channel power MOSFETs, offering protection features and a wide operating range that make it a flexible choice for high voltage applications.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4241 $56.5446
13+ $7.7326 $100.5238
21+ $7.4909 $157.3089
28+ $7.2493 $202.9804
36+ $7.0076 $252.2736
48+ $6.2827 $301.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess