EN
  • EN
  • DE

SY88943VKC

Part No SY88943VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88943
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260383-SY88943VKC
Ultra Librarian 3D Model Ultra Librarian SY88943VKC CAD Model

Description

The SY88943VKC from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 2.5Gbps typical data rate, Limiting Post Amplifier designed for use in fiber-optic receivers. This product is a crucial component in the world of telecommunications and data communications, offering enhanced signal integrity and processing for various applications.

Key Features

  • Data Rate: This device supports a typical data rate of 2.5Gbps, making it suitable for high-speed data transmission applications.
  • Power Supply: The SY88943VKC operates on a single 3.3V power supply, which helps to minimize power consumption and the need for complex power management on the PCB.
  • Chatter-Free Loss of Signal (LOS): The integrated chatter-free Loss of Signal feature provides a stable output, ensuring reliable system performance and reducing false signal loss detection.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via external resistors, allowing for fine-tuning to match specific system requirements.
  • Fail-Safe Input: The product features a fail-safe input that guarantees a known output state if the input is undriven or open, enhancing system safety and reliability.

Applications

The SY88943VKC is versatile and can be used in a variety of applications, including:

  • Fiber Channel and Gigabit Ethernet transceivers
  • Datacom and telecom switch/router backplane interconnects
  • SONET/SDH transmission systems
  • High-speed data acquisition systems

Technical Specifications

The SY88943VKC Limiting Post Amplifier incorporates the following technical specifications:

  • Supply Voltage (V<sub>CC): 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Typical Power Dissipation: 135mW
  • Package: 10-pin MSOP (Microchip's package code: VK)

For a comprehensive understanding of the SY88943VKC's capabilities, designers and engineers are encouraged to consult the detailed datasheet and product documentation available on the Microchip Technology website.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess