EN
  • EN
  • DE

MAX7233BFIPL+

Part No MAX7233BFIPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Segment Display LCD Driver 4Digit 5V 40-Pin PDIP W / IC DRVR DECODE 8DIG 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 18 Segment
Interface Parallel
Digits or Characters 4 Characters
Operating Supply Current 30μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 786949-MAX7233BFIPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7233
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX7233BFIPL+ CAD Model

Description

Maxim Integrated MAX7233BFIPL+ Product Overview

The MAX7233BFIPL+ is a versatile and high-performance programmable LED display driver from the renowned manufacturer Maxim Integrated. This integrated circuit is designed to control and drive matrix or numeric LED displays with ease. It is ideal for applications requiring dynamic display capabilities such as message boards, industrial control indicators, panel meters, and any other system that utilizes LED displays for information output.

Key Features

  • Integrated Multiplexing: The MAX7233BFIPL+ includes an onboard multiplexing function, which allows it to manage multiple LEDs with fewer I/O pins, saving valuable space and simplifying design complexity.
  • Serial Interface: Equipped with a serial interface, this device facilitates easy communication with microcontrollers or processors, enabling the control of LED displays via a standard SPI or MICROWIRE interface.
  • Drive Capability: This driver can handle up to 64 individual LEDs, with each output capable of sinking 10mA, making it suitable for driving both small and large LED arrays.
  • Digital Brightness Control: Users can adjust the brightness of the LED display through digital commands, providing flexibility in adapting to different lighting conditions or power-saving requirements.
  • Cascade Capability: For larger displays requiring more LEDs, multiple MAX7233BFIPL+ devices can be cascaded, allowing for the seamless expansion of the display system without the need for additional microcontroller I/O lines.

Applications

The MAX7233BFIPL+ is a perfect choice for a wide range of applications that require reliable and clear visual feedback. It is particularly useful in:

  • Industrial control panels
  • Portable instruments
  • Vending machines
  • Point of sale terminals
  • Automotive dashboards

Package and Reliability

This LED driver comes in a 40-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards. The MAX7233BFIPL+ also features built-in thermal shutdown and open-LED detection, ensuring reliable operation under various conditions.

With Maxim Integrated's commitment to quality and performance, the MAX7233BFIPL+ stands out as a robust and efficient solution for managing complex LED displays in a multitude of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7006 $60.9042
17+ $7.1391 $121.3647
26+ $6.9161 $179.8186
35+ $6.6932 $234.2620
45+ $6.4703 $291.1635
60+ $5.8004 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess