The BU4210G is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This function is essential for ensuring proper operation and preventing malfunctions in various electronic devices.
Applications
- Microcontroller-based systems
- CPU and logic circuit monitoring
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
Features
- Precise Voltage Detection: Accurate monitoring of voltage levels with a fixed detection threshold.
- Open-Drain Output: The output is an open-drain configuration, allowing for flexible connection to external circuits.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Compact Package: Available in a small package, ideal for space-constrained designs.
- Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring stable performance in various environments.
- Built-in Hysteresis: Prevents oscillation and provides stable reset signals.
Benefits
- Ensures System Stability: Provides a reliable reset signal to prevent system malfunctions caused by voltage drops.
- Simplifies Circuit Design: Reduces the need for external components, simplifying the overall circuit design.
- Extends Battery Life: Low current consumption helps extend battery life in portable devices.
- Small Footprint: Compact package allows for integration into small and densely populated circuit boards.
- Reliable Operation: Wide operating temperature range ensures stable performance in various environments.
The BU4210G typically monitors a single voltage rail, and when the voltage drops below the detection threshold, the output signal goes low (or remains low until the voltage recovers). The device often incorporates hysteresis to prevent oscillations around the threshold voltage. Common detection voltage thresholds range from 2.3V to 4.8V, catering to different system requirements. The open-drain output requires a pull-up resistor for proper operation.
This voltage detector is a cost-effective and reliable solution for ensuring the stability and proper operation of electronic systems, particularly those powered by batteries or operating in harsh environments.