Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Rohm Semiconductor
Package Tape & Reel (TR)
Type General Purpose
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Digital 1.65V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 23-VFBGA, CSPBGA
Supplier Device Package VCSP85H2
Base Product Number BU8920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BU8920GUE2
Standard Package 3,000
Win Source Part Number 982850-BU8920GU-E2
Ultra Librarian 3D Model Ultra Librarian BU8920GU-E2 CAD Model

Description

The BU8920GU-E2 is a general purpose codec IC manufactured by Rohm Semiconductor.

  • Manufacturer: Rohm Semiconductor
  • Function: Codec
  • Resolution: 16-Bit
  • ADC Count: One
  • DAC Count: One
  • Package: 23-VFBGA, CSPBGA
  • Mounting: Surface Mount Technology
  • Digital Voltage Supply: 1.65V ~ 1.95V
  • Operating Temperature: -30°C ~ 85°C

You May Also Be Interested in

Lansdale
PCM Codec-Filter Mono-Circuit
Need more? Email Us
ECAD model for MC145505DW
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Lowest to $17.5422
ECAD model for MAX98091ETM+
Analog Devices Inc.
24-Bit 192kHz Audio CODEC 4-ADC 8-DAC 48-LQFP
Lowest to $25.3054
ECAD model for AD1938YST
Tempo Communications
6 CHANNEL HDA CODEC 40QFN
Need more? Email Us
ECAD model for 92HD65C5X5NDGXZBX
Analog Devices Inc.
Low Power Audio Codec
Lowest to $13.1345
ECAD model for SSM2602CPZ-REEL
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
ECAD model for WM8912CGEFL/V
Texas Instruments
Single Channel Data/Fax Codec
Need more? Email Us
ECAD model for TLV320AD543
Analog Devices Inc.
Audio Processor with Integrated ADC/DAC
Lowest to $68.4733
ECAD model for ADAV801AST
NXP / Nexperia
Stereo Codec with Headphone Amp
Lowest to $7.4428
ECAD model for SGTL5000XNAA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention