EN
  • EN
  • DE

DTC114GU

Part No DTC114GU
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05Rohs
Reference case SOT323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 745471-DTC114GU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC114GU CAD Model

Description

The DTC114GU is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network internally, simplifying circuit design and reducing the number of external components required. It is commonly used in switching applications, level shifting, and inverter circuits, offering convenience and space-saving benefits.

Applications

  • Switching Circuits
  • Inverter Circuits
  • Level Shifting
  • Driver Circuits
  • Digital Logic Circuits

Features

  • NPN Transistor with Internal Bias Resistors
  • Simplifies Circuit Design
  • Reduces Component Count
  • Small Package Size
  • Low Saturation Voltage

Benefits

  • Saves Board Space
  • Reduces Assembly Costs
  • Improves Circuit Reliability
  • Enhances Design Flexibility
  • Facilitates Easy Implementation

The DTC114GU transistor features an NPN transistor with built-in bias resistors on the base. The presence of these internal resistors simplifies circuit design by eliminating the need for external biasing components. This reduces component count and board space, making the DTC114GU ideal for compact electronic devices. This device is commonly used in digital logic circuits where it functions as an inverter or a switch. It's also used to drive LEDs, relays, and other loads. Its low saturation voltage ensures efficient switching operation. Its simplified design and space-saving benefits make the DTC114GU a popular choice for numerous applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5267 $173.8110
455+ $0.5094 $231.7770
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess