EN
  • EN
  • DE

6450160-3

Part No 6450160-3
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT MULTI-BEAM 26POS PCB / 26 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XL
Package Bulk
Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style Multi-Beam
Number of Positions 26
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 2 Power
Features Board Lock, Guide Pin
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6450160
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 6450160-3-ND,A114240,2266-6450160-3,-6450160-3-SI
Standard Package 275
Win Source Part Number 1181347-6450160-3
Ultra Librarian 3D Model Ultra Librarian 6450160-3 CAD Model

Description

The 1181347-6450160-3 is a specialized backplane connector that belongs to the MULTI-BEAM XL series.

  • Series: MULTI-BEAM XL
  • Number of Rows: 4
  • Pitch: 0.100" (2.54mm)
  • Temperature Range: -20°C to 105°C
  • Voltage Rating: -

You May Also Be Interested in

EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess