The RE46C191S16TF from Microchip Technology is a state-of-the-art smoke detector IC designed to provide a reliable and efficient solution for residential and commercial smoke detection systems. With its low-power CMOS technology, it is specifically tailored to operate with photoelectric smoke sensing chambers, ensuring accurate and timely responses to fire hazards.
Key Features:
- Low Voltage Operation: This IC operates at a low voltage, which makes it suitable for battery-powered applications, ensuring a longer battery life and reduced maintenance.
- Interconnect Capability: The RE46C191S16TF allows for multiple smoke detectors to be interconnected, providing an integrated response to smoke detection across different areas in a building.
- Temporal Horn Pattern: It includes a built-in horn driver with a temporal pattern, which is in compliance with regulatory standards for smoke alarms, providing a recognizable and effective audible alert.
- High Stability: The IC offers a high stability platform for a smoke detector circuit, reducing false alarms and increasing reliability.
- Self-Check Features: It has self-diagnostic capabilities to ensure consistent operation and to alert users of any malfunctions within the smoke detector.
- Power-on Reset: The built-in power-on reset feature ensures that the IC starts in a known state, which is crucial for safety-critical applications.
Applications:
The RE46C191S16TF is ideal for a variety of smoke detection applications, including:
- Residential smoke alarms
- Commercial fire detection systems
- Smart home safety devices
- Wireless and IoT-enabled smoke detectors
Technical Specifications:
- Supply Voltage Range: 6V to 12V
- Standby Current: 8µA typical
- Horn Driver Frequency: 3.2kHz
- Package: 16-pin, Thin Shrink Small Outline Package (TSSOP)
With the Microchip Technology RE46C191S16TF, designers can create smoke detection systems that are not only highly reliable but also cost-effective and easy to implement. Its advanced features and compliance with industry standards make it a top choice for safety-conscious applications.