EN
  • EN
  • DE

X25043S

Part No X25043S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403782-X25043S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25043S CAD Model

Description

The X25043S is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. This memory device is designed for applications that require non-volatile storage and easy interface with microcontrollers through the Serial Peripheral Interface (SPI) bus.

Applications

  • Consumer Electronics: Used in products such as TVs, DVD players, and set-top boxes to store user settings, channel preferences, and calibration data.
  • Industrial Control Systems: Implemented in PLCs, data loggers, and industrial automation equipment to store configuration parameters, calibration values, and operational data.
  • Medical Devices: Utilized in medical equipment such as patient monitors and diagnostic tools for storing calibration settings, patient data, and device configurations.
  • Automotive Electronics: Incorporated into automotive systems, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems, to store calibration maps, diagnostic codes, and system parameters.
  • Telecommunications: Applied in network equipment such as routers, modems, and switches to store configuration data, network settings, and security parameters.

Features

  • 4Kbit (512 x 8) EEPROM: Provides a non-volatile storage capacity of 4096 bits organized as 512 bytes.
  • SPI Serial Interface: Employs a standard SPI interface for simple and direct communication with microcontrollers and other digital systems.
  • Low-Voltage Operation: Operates over a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Self-Timed Write Cycle: Features a self-timed write cycle that simplifies the write process and reduces system overhead.
  • Write Protect Function: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance and data retention characteristics, ensuring reliable long-term storage.
  • Low Power Consumption: Designed for low power consumption, making it ideal for portable and energy-efficient applications.
  • Small Package Options: Available in compact packages such as SOIC and TSSOP to save board space.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data persistence for critical applications.
  • Simple Integration: The SPI interface allows for easy integration with a wide range of microcontrollers and digital devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.
  • Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifetime.
  • Data Protection: Write protection features prevent unintended data modifications, enhancing data integrity.
  • Compact Design: Small package options allow for space-saving designs in compact electronic devices.

Additional Details

The X25043S EEPROM uses a CMOS process to minimize power consumption and maximize reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled via the SPI interface. The device also includes a status register that provides information about the device's write status. The typical operating temperature range is -40°C to +85°C, making it suitable for industrial environments. The packaging options include SOIC and TSSOP. The device is ideal for applications requiring small amounts of non-volatile memory with an easy-to-use SPI interface.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess