The DTC124EUAFRAT106 is an NPN pre-biased transistor manufactured by Rohm Semiconductor. It incorporates bias resistors into a single SOT-346FL package, simplifying circuit designs and reducing the number of external components required. This transistor is ideal for general-purpose switching applications where ease of use and space efficiency are crucial.
Applications:
- General Switching Circuits
- Digital Circuits
- Load Switching
- Inverter Circuits
- Interface Drivers
Features:
- NPN Transistor
- Built-in Bias Resistors (R1 = 22 kΩ, R2 = 22 kΩ)
- SOT-346FL Package
- Low Collector-Emitter Saturation Voltage
- High DC Current Gain
Benefits:
- Simplified Circuit Design: The integrated bias resistors eliminate the need for external biasing components.
- Reduced Component Count: This reduces the number of components on the PCB, saving space and cost.
- Space Saving: The compact SOT-346FL package enables high-density mounting.
- Cost Effective: Minimizes the bill of materials (BOM) cost.
- Improved Reliability: Fewer external components lead to higher overall circuit reliability.
The DTC124EUAFRAT106 pre-biased transistor integrates a bias resistor network consisting of two resistors, R1 and R2, both with a value of 22 kΩ. This configuration simplifies circuit design by providing a predetermined base current. The transistor's low collector-emitter saturation voltage minimizes power dissipation, increasing efficiency. Its high DC current gain makes it suitable for driving various loads. The SOT-346FL package is designed for surface mounting, enabling compact and efficient board layouts. This Rohm Semiconductor transistor is well-suited for applications requiring a small, reliable, and easy-to-use switching solution, providing an excellent balance of performance and cost-effectiveness for diverse electronic applications.