EN
  • EN
  • DE

RB168M-40TFTR

Part No RB168M-40TFTR
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Description Diode Schottky Barrier Diode 30V 1A 2-Pin PMDU T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132860-RB168M-40TFTR
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB168M-40TFTR CAD Model

Description

The RB168M-40TFTR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for applications requiring fast switching speeds and low forward voltage drop, typically found in high-frequency rectification, freewheeling, and reverse polarity protection circuits.

Applications

  • High-frequency rectification
  • Freewheeling diode in inductive loads
  • Reverse polarity protection
  • DC-DC converters
  • Switching power supplies

Features

  • Repetitive Peak Reverse Voltage: 40V
  • Average Forward Current: 1A
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • Surface Mount Package (TUMD2)
  • RoHS Compliant

Benefits

  • Efficient Rectification: Low forward voltage drop reduces power losses and improves efficiency.
  • Fast Switching: Enables high-frequency operation with minimal switching losses.
  • Compact Size: Surface mount package allows for dense board layouts.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The RB168M-40TFTR Schottky diode is designed to provide efficient rectification and fast switching in various electronic circuits. Its low forward voltage drop minimizes power dissipation, contributing to improved system efficiency. The fast switching speed makes it suitable for high-frequency applications where conventional diodes may exhibit significant switching losses. The TUMD2 surface mount package allows for automated assembly and compact board layouts. The diode is constructed with robust materials and processes to ensure reliable operation over a wide range of operating conditions. It's well-suited for use in DC-DC converters and switching power supplies where efficiency and fast switching are critical. It is often employed in protecting circuits from reverse polarity situations.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,911 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess