EN
  • EN
  • DE

DTC143EEFRATL

Part No DTC143EEFRATL
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description Trans Digital BJT NPN 50V 100mA 150mW Automotive 3-Pin EMT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage 50 V
Mount Surface Mount
Number of Pins 3
Number of Terminals 3
Polarity NPN
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 1056451-DTC143EEFRATL
Categories RF Transistors(BJT)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC143EEFRATL CAD Model

Description

The DTC143EEFRATL is a digital transistor (BJT) manufactured by Rohm Semiconductor. This device integrates a bias resistor network into a single transistor package, simplifying circuit design and reducing component count. It is designed for general-purpose switching applications, offering a convenient and cost-effective solution for digital circuit implementations.

Applications

  • Digital Switching: Used in digital circuits for switching applications, such as inverters, level shifters, and logic gates.
  • Load Driving: Employed to drive various loads, including LEDs, relays, and small motors.
  • Microcontroller Interfacing: Utilized as an interface between microcontrollers and external devices.
  • General Purpose Amplification: Used in general-purpose amplification circuits.
  • Signal Inversion: Integrated into circuits requiring signal inversion.

Features

  • Integrated Bias Resistors: Includes built-in bias resistors, eliminating the need for external resistors.
  • NPN Transistor: Features an NPN transistor configuration.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • Small Package Size: Available in a small package for space-saving designs.
  • Surface Mount Technology (SMT): Designed for SMT, enabling easy and reliable board mounting.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit design with integrated bias resistors.
  • Cost-Effective: Offers a cost-effective solution compared to using discrete transistors and resistors.
  • Space-Saving: Minimizes board space due to its small package size.
  • Improved Reliability: Enhances circuit reliability by reducing the number of external components.
  • Easy Implementation: Simplifies implementation in various digital circuits.

Additional Details

The DTC143EEFRATL transistor has specified resistor values, typically printed on the datasheet, that determine the input and base resistor values. It operates on a specified voltage and current range, making it suitable for low-power applications. Rohm Semiconductor ensures that this digital transistor meets industry standards for reliability and performance. It's crucial to refer to the datasheet for precise electrical characteristics and application guidelines. This part is commonly used where a simple, pre-biased switching transistor is needed to interface with digital logic levels.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess