EN
  • EN
  • DE

RB264M-400TR

Part No RB264M-400TR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290331-RB264M-400TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB264M-400TR CAD Model

Description

The RB264M-400TR is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for applications that require fast switching speeds and low forward voltage drop, making it suitable for use in high-frequency circuits and power supplies.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Rectification
  • Reverse Polarity Protection
  • Freewheeling Diode in Inductive Circuits

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency in various applications.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Offers protection against transient voltage spikes.
  • Small Surface Mount Package: Allows for compact designs and automated assembly processes.
  • RoHS Compliant: Ensures environmental compliance with lead-free construction.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Enhanced Performance: Fast switching characteristics enable efficient operation in high-frequency circuits.
  • Increased Reliability: High surge current capability protects the diode from damage due to voltage transients.
  • Reduced Board Space: Compact surface mount package allows for smaller and more densely packed circuit designs.
  • Environmentally Friendly: RoHS compliance ensures that the diode meets environmental regulations.

Additional Details:

The RB264M-400TR features a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward current (IF(AV)) of 2A. The forward voltage (VF) is typically around 0.8V at 2A. It is commonly packaged in a surface mount package such as a SMB (Small Molded Body) or similar. The operating junction temperature range is typically from -40°C to +150°C.

This Schottky diode is specifically designed to offer a balance of performance and reliability in various electronic applications. Its low forward voltage drop and fast switching speed make it a suitable choice for improving the efficiency and performance of modern power supplies and DC-DC converters. The robust design ensures reliable operation even under challenging conditions.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess