EN
  • EN
  • DE

RJU002N05 T106

Part No RJU002N05 T106
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1245+
Reference case SOT323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 715963-RJU002N05 T106
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RJU002N05 T106 CAD Model

Description

The Rohm Semiconductor RJU002N05 T106 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for efficient power switching and amplification in various electronic circuits. This MOSFET is characterized by its low on-resistance, high-speed switching, and compact package, making it suitable for a wide range of applications, including power management, motor control, and DC-DC converters.

Applications:

  • Power Management: Used in power supplies, voltage regulators, and battery chargers.
  • Motor Control: Controlling the speed and direction of DC motors.
  • DC-DC Converters: Converting DC voltage from one level to another with high efficiency.
  • Load Switching: Switching power to various loads in electronic circuits.
  • Backlight Inverters: Driving the backlight in LCD displays.
  • LED Lighting: Controlling the brightness of LEDs in lighting applications.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient circuit operation.
  • Compact Package: Allows for compact circuit designs.
  • Avalanche Rated: Can withstand high-energy transients without damage.
  • Lead-Free Construction: Complies with environmental regulations.

Benefits:

  • Improved Circuit Efficiency: Low on-resistance minimizes power loss and improves circuit efficiency.
  • Increased Circuit Speed: High-speed switching enables faster circuit operation.
  • Reduced Component Count: The MOSFET can be used in various applications, reducing the need for other components.
  • Simplified Circuit Design: The compact package and easy integration simplify circuit design.
  • Enhanced Circuit Reliability: The avalanche rating ensures that the MOSFET can withstand high-energy transients.

Additional Details:

The RJU002N05 T106 MOSFET is typically available in a small surface mount package. Key specifications include a drain-source voltage of 50V, a continuous drain current of 2A, and an on-resistance of approximately 0.1 ohms at a gate-source voltage of 10V. This MOSFET is suitable for a wide range of general-purpose switching applications. Logic level gate drive of 2.5V.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess