EN
  • EN
  • DE

RK7002BM/RK7002T116

Part No RK7002BM/RK7002T116
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183146-RK7002BM/RK7002T116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK7002BM/RK7002T116 CAD Model

Description

The RK7002BM and RK7002T116 are N-channel MOSFETs manufactured by Rohm Semiconductor. These MOSFETs are designed for a wide range of low-voltage switching applications. Their key attributes include low on-resistance and fast switching speed, making them suitable for efficient power management and load switching in portable devices and other electronic circuits.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic devices.
  • DC-DC Conversion: Used in DC-DC converters for voltage regulation and power management.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • Power Management: Used in power management circuits to control power distribution.
  • Motor Control: Suitable for driving small DC motors in consumer electronics.

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables high-frequency operation and quick response times.
  • Small Package: Allows for compact designs and efficient board space utilization.
  • Low Threshold Voltage: Allows for operation at low gate voltages.

Benefits:

  • Energy Efficiency: Low on-resistance reduces power dissipation, improving overall energy efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Rohm Semiconductor's manufacturing ensures consistent and reliable operation.
  • Improved Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Circuit Design: Low threshold voltage simplifies gate drive requirements.

Additional Details:

These MOSFETs typically feature a low gate charge, contributing to their fast switching performance. They are designed to operate at low gate-source voltages, making them compatible with modern low-voltage logic circuits. The devices are often available in surface-mount packages, which facilitates automated assembly and high-density board layouts. Specific electrical characteristics include drain-source voltage ratings, gate-source voltage ratings, and continuous drain current capabilities. Consult the datasheet for precise values and operating conditions.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess