EN
  • EN
  • DE

RSA30L

Part No RSA30L
Manufacturer Rohm Semiconductor
Description ESD protection device (TVS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243931-RSA30L
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA30L CAD Model

Description

The RSA30L is a silicon epitaxial planar diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications, offering a fast reverse recovery time and low forward voltage drop. This diode is commonly used in various electronic circuits where efficient and rapid switching is required.

Applications

  • High-speed switching circuits
  • Protection circuits
  • DC-DC converters
  • Rectification circuits
  • Signal detection

Features

  • Fast Reverse Recovery Time: Ensures quick switching performance, minimizing power loss and improving efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall circuit efficiency.
  • Small Package Size: Allows for compact circuit designs and space-saving applications.
  • High Reliability: Manufactured by Rohm Semiconductor, ensuring robust and consistent performance.
  • Epitaxial Planar Structure: Provides excellent electrical characteristics and stability.

Benefits

  • Improved Switching Efficiency: The fast reverse recovery time minimizes switching losses, leading to more efficient circuits.
  • Reduced Power Dissipation: Low forward voltage drop contributes to lower power consumption and cooler operation.
  • Compact Design: Small package size enables the development of smaller and more portable electronic devices.
  • Enhanced Circuit Performance: Reliable and stable operation ensures consistent performance in various applications.
  • Protection against Voltage Spikes: Can be used in circuits to protect sensitive components from voltage surges.

Technical Specifications

The RSA30L features a reverse voltage (VR) of 30V, a forward current (IF) of 100mA, and a reverse recovery time (trr) of typically 4ns. It operates over a temperature range of -55°C to +150°C. The diode is available in a small signal diode package, suitable for surface mount technology (SMT).

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess