EN
  • EN
  • DE

RSA39L

Part No RSA39L
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOD-214
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741307-RSA39L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSA39L CAD Model

Description

The RSA39L is a silicon epitaxial planar diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications.

Applications:

  • High-Speed Switching Circuits: Used in circuits where rapid switching is required.
  • Protection Circuits: Employed for protecting sensitive components from voltage transients.
  • Clipping Circuits: Utilized in clipping circuits to limit voltage levels.
  • Sampling Circuits: Used in sampling circuits for capturing signals.
  • RF Detectors: Employed in RF detection circuits.

Features:

  • Fast Reverse Recovery Time: Enables quick switching speeds.
  • Low Capacitance: Minimizes signal distortion.
  • Small Package Size: Allows for compact designs.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • Silicon Epitaxial Planar Structure: Ensures reliability and uniformity.

Benefits:

  • Improved Performance: Fast switching speed enhances circuit performance.
  • Reduced Signal Distortion: Low capacitance maintains signal integrity.
  • Space Savings: Small package size allows for compact designs.
  • Reliable Operation: Silicon epitaxial planar structure provides consistent performance.
  • Simplified Circuit Design: Facilitates simpler and more efficient circuit designs.

Additional Details:

The RSA39L has specific forward voltage, reverse voltage, and reverse recovery time characteristics that should be considered in circuit design. The datasheet provides detailed information on these parameters and recommended operating conditions. It is crucial to ensure that the diode is operated within its specified voltage and current ratings. Proper soldering techniques should be used to avoid damage during assembly. The operating temperature range should also be considered to ensure stable performance across varying environmental conditions. Consideration should be given to reverse recovery effects at high frequencies.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2363 $58.2534
44+ $2.6553 $116.8332
68+ $2.5722 $174.9096
93+ $2.4890 $231.4770
120+ $2.4070 $288.8400
161+ $2.1575 $347.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess