Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 0.033 µF
Tolerance ±10%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU333KA13216 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
Vishay
CAP FILM 35UF 5% 800VDC RADIAL / 35 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for MKP1848C63580JP2
EPCOS (TDK)
CAP FILM 0.47UF 10% 100VDC 2DIP / 0.47 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Lowest to €0.2375
ECAD model for B32560J1474K000
WIMA
Cap Film 680pF 1500V 500V Paper 20% (18 X 5.5 X 12.5mm) Flat Radial 15mm 115°C Bulk
Need more? Email Us
ECAD model for FKP2D006801D00JSSD
EPCOS (TDK)
CAP FILM 10000PF 5% 1.6KVDC RAD / 10000 pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Lowest to €0.4830
ECAD model for B32672L1103J000
Kemet
CAP FILM 82UF 10% 63VDC SMD / 82 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead
Need more? Email Us
ECAD model for JSNDJ5820KB6L0
Kemet
CAP FILM 680PF 5% 250VDC RADIAL / 680 pF Film Capacitor 180V 250V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450HK3680JR17
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
EPCOS (TDK)
CAP FILM 1000PF 10% 300VAC RAD / 1000 pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Lowest to €0.8941
ECAD model for B32021A3102K289

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention