Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 4000 Hrs @ 130°C
Operating Temperature -40°C ~ 130°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 770 mA @ 120 Hz
Ripple Current @ High Frequency 1.1 A @ 100 kHz
Impedance 130 mOhms
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian 100RX30220M16X25 CAD Model

Description

NULL

You May Also Be Interested in

United Chemi-Con
CAP ALUM 470UF 20% 50V RADIAL TH
Lowest to $0.7331
ECAD model for EKMG500ELL471MJ20S
United Chemi-Con
CAP ALUM 10000UF 100V SCREW CHAS
Need more? Email Us
ECAD model for E36D101LPN103TC92M
United Chemi-Con
CAP ALUM 360UF 20% 100V RADIAL
Need more? Email Us
ECAD model for EGPD101ELL361MM20H
United Chemi-Con
CAP ALUM 4700UF 20% 35V RADIAL
Lowest to $1.8203
ECAD model for EGPD350ELL472MM30H
Rubycon
CAP ALUM 1UF 20% 100V RADIAL TH
Need more? Email Us
ECAD model for 100YXF1MEFC5X11
United Chemi-Con
CAP ALUM 400V POLAR
Lowest to $2.0682
ECAD model for EKMM401VSN820MP25S
United Chemi-Con
CAP ALUM 1000UF 20% 200V SNAP TH
Need more? Email Us
ECAD model for EKMQ201VSN102MR30S
Kemet
CAP ALUM 220UF 20% 35V RADIAL TH
Lowest to $0.3260
ECAD model for ESC227M035AH1AA
Rubycon
CAP ALUM 330UF 20% 25V RADIAL TH
Lowest to $0.0998
ECAD model for 25YXF330MEFC10X12.5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention